EN
  • EN
  • DE

MCP6N16T-010E/MS

Part No MCP6N16T-010E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP / Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Gain Bandwidth Product 500 kHz
Current - Input Bias 2 pA
Voltage - Input Offset 22 µV
Current - Supply 1.1mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6N16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6N16T-010E/MS-ND,MCP6N16T-010E/MSTR,MCP6N16T-010E/MSCT,MCP6N16T-010E/MSDKR
Standard Package 2,500
Win Source Part Number 1121129-MCP6N16T-010E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6N16T-010E/MS CAD Model

Description

Microchip Technology's MCP6N16T-010E/MS Precision Amplifier

The MCP6N16T-010E/MS is a high-precision instrumentation amplifier designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is known for its exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications that require precise signal amplification, such as medical devices, industrial control systems, and sensor interfacing.

Key Features

  • Zero-Drift Architecture: The MCP6N16T-010E/MS employs a self-correcting architecture that minimizes the offset drift over time and temperature, ensuring stable performance and high accuracy.
  • High Gain Accuracy: With a gain accuracy of 0.01%, this amplifier provides highly precise amplification, which is critical for applications that depend on exact signal representation.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power without compromising performance, which is essential for battery-operated devices.
  • Extended Temperature Range: The device operates reliably over an extended temperature range, making it suitable for harsh environments.
  • EMI Rejection: The amplifier features excellent electromagnetic interference (EMI) rejection, thereby reducing the impact of high-frequency noise on signal integrity.

Technical Specifications

  • Package: The MCP6N16T-010E/MS comes in a 10-MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Supply Voltage: It supports a single-supply voltage ranging from 1.8V to 5.5V, providing design flexibility for various system voltages.
  • Gain Configuration: The device offers a range of gain settings, which can be easily configured through external resistors to suit different application requirements.
  • Bandwidth: It features a bandwidth of up to 500 kHz, allowing it to handle a wide spectrum of signals.

The MCP6N16T-010E/MS is a testament to Microchip Technology's commitment to providing high-quality and reliable components. Its precision, coupled with its robust design, makes it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess