EN
  • EN
  • DE

MCP6V02T-E/SN

Part No MCP6V02T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 2μV
Operating Supply Current 300μA
Channel Output Current 22mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075361-MCP6V02T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V02T-E/SN CAD Model

Description

The MCP6V02T-E/SN is a high-precision operational amplifier from Microchip Technology, designed to offer outstanding accuracy and stability for a wide range of applications. This zero-drift amplifier is part of Microchip's family of auto-zeroed op amps, which are engineered to reduce offset voltage and drift over time and temperature, ensuring consistent performance and reliability.

Key Features

  • Zero-Drift Architecture: The MCP6V02T-E/SN employs an auto-zeroing technique that continuously corrects for DC offset, providing a near-zero drift over time and temperature variations.
  • Low Offset Voltage: With an initial offset voltage of just 2 µV (typical) and a maximum of 10 µV, this op amp ensures high accuracy in signal amplification.
  • Low Noise: It offers a low noise density of 27 nV/√Hz at 1 kHz, which is ideal for applications requiring a low-noise signal path.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C makes the MCP6V02T-E/SN suitable for industrial and automotive applications.
  • Power Efficiency: With a quiescent current of just 210 µA, this op amp is optimized for power-sensitive designs.
  • Rail-to-Rail Input/Output: The device supports rail-to-rail input and output swing, providing maximum dynamic range.
  • Packaging: The MCP6V02T-E/SN comes in a space-saving 8-pin SOIC package, which is ideal for compact designs.

Applications

The MCP6V02T-E/SN operational amplifier is versatile enough to be used in a variety of applications, including:

  • Precision sensor amplification
  • ADC buffer amplifiers
  • Portable instrumentation
  • Industrial process controls
  • Automotive systems
  • Medical devices

Conclusion

Overall, the MCP6V02T-E/SN from Microchip Technology stands out as a robust and precise operational amplifier that can tackle the most demanding applications. Its zero-drift feature, combined with low offset voltage and noise, makes it an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess