EN
  • EN
  • DE

MCP73114T-0NSI/MF

Part No MCP73114T-0NSI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description IC BATT CONTRL LI-ION 1CEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201316-MCP73114T-0NSI/MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Ultra Librarian 3D Model Ultra Librarian MCP73114T-0NSI/MF CAD Model

Description

Microchip Technology's MCP73114T-0NSI/MF Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73114T-0NSI/MF is a highly integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, designed for single-cell battery applications. This advanced solution provides a robust and efficient means for battery charging, offering a compact and cost-effective package for a wide range of portable devices.

Key Features:

  • Integrated Pass Transistor: The MCP73114T-0NSI/MF includes an internal pass transistor which simplifies the circuit design and reduces the overall component count.
  • High-Accuracy Voltage Regulation: This charge controller maintains tight control over the final battery voltage with a precision of ±0.5%, ensuring optimal performance and longevity of the battery.
  • Programmable Charge Current: Users can set the desired charge current according to their specific application needs, providing flexibility and convenience.
  • Thermal Regulation: To protect the battery and circuitry, the MCP73114T-0NSI/MF features thermal regulation, which reduces the charge current if the temperature of the device exceeds a predetermined threshold.
  • Automatic End-of-Charge Control: The device includes an automatic charge termination feature, which stops the charging process once the battery is fully charged, enhancing safety and preventing overcharging.
  • Preconditioning of Deeply Depleted Cells: For batteries that have been deeply discharged, the MCP73114T-0NSI/MF offers a preconditioning function that gently ramps up the current to revive the cells safely.
  • Status Indication: An on-chip status output pin can be used to drive an LED, providing visual feedback on the charging process and the state of the battery.

Applications:

The MCP73114T-0NSI/MF is suitable for a variety of applications where efficient and reliable battery charging is crucial. These include portable electronics such as digital cameras, Bluetooth headsets, handheld gaming devices, and smart wearables. Its small form factor and comprehensive feature set make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $37.2795
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess