EN
  • EN
  • DE

MCP73832T-2DFI/OT

Part No MCP73832T-2DFI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 505mA 4.2V 5-Pin SOT-23 T/R / IC LI-ION/LI-POLY CTRLR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788342-MCP73832T-2DFI/OT
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73832-2DF
Introduction Date April 22, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2DFI/OT CAD Model

Description

The MCP73832T-2DFI/OT is a highly integrated linear charge management controller for single-cell Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) batteries. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this miniature device is designed for space-constrained and cost-sensitive applications.

Key Features

  • Programmable Charge Current: The MCP73832T-2DFI/OT allows for programmable charge current from 15mA to 500mA, enabling it to cater to a wide range of battery capacities and sizes.
  • High Accuracy: It offers high-accuracy voltage regulation, which is critical for maximizing battery life and ensuring safe charging operations.
  • Thermal Regulation: This IC incorporates a thermal regulation mechanism that protects the charging process against overheating, ensuring both safety and reliability.
  • Charge Status Output: An on-board charge status output pin provides a simple indication of the battery charge status, which can be used to signal to external devices or LEDs.
  • Automatic Power-Down: The device automatically enters a low-current power-down mode when the charging cycle is complete, conserving energy and extending battery life.
  • Compact Package: The MCP73832T-2DFI/OT comes in a tiny 5-pin SOT-23 package, making it an excellent choice for portable applications where space is at a premium.

Applications

With its versatile charging capabilities and compact footprint, the MCP73832T-2DFI/OT is ideal for a variety of applications, including:

  • Personal Data Assistants (PDAs)
  • Cellular Phones
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets
  • USB Chargers

The MCP73832T-2DFI/OT is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for power management challenges. Its ease of integration, coupled with its robust feature set, make it an excellent choice for designers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0090 $50.4500
125+ $0.8279 $103.4875
190+ $0.8021 $152.3990
260+ $0.7762 $201.8120
335+ $0.7503 $251.3505
450+ $0.6727 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,873 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess