EN
  • EN
  • DE
  • IT

MCP7940N-I/SN

Part No MCP7940N-I/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description Low-Cost I2C Real-Time Clock/Calendar with SRAM and Battery Switchover
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.8 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 5.5 V
Current - Timekeeping (Maximum) 1.2μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.microchip.com
Win Source Part Number 732532-MCP7940N-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP7940
Introduction Date April 05, 2011
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP7940N-I/SN CAD Model

Description

Microchip Technology MCP7940N-I/SN Real-Time Clock/Calendar

The MCP7940N-I/SN is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for the effective management of time and date operations in embedded systems. This compact, serial-interface timekeeping device operates over a standard I2C bus, making it a perfect fit for applications that require accurate timekeeping, low power consumption, and minimal space usage.

Featuring a battery switchover circuit for backup power supply, the MCP7940N-I/SN ensures that timekeeping operations continue seamlessly in the event of a primary power failure. This makes it an ideal choice for systems that cannot afford to lose time information, such as data loggers, smart meters, and other time-sensitive applications.

The device comes with 64 bytes of battery-backed SRAM and a unique MAC address storage area, providing a convenient solution for networked devices. Its digital trimming feature allows for time calibration, ensuring higher accuracy which can be critical in precision-based applications.

The MCP7940N-I/SN supports a wide range of features including:

  • Automatic leap year compensation up to the year 2399
  • Programmable clock output for peripheral devices
  • Multiple alarms with hardware interrupt pins
  • Power-fail timestamp to log the time when power is lost
  • Operating voltage range from 1.8V to 5.5V
  • Low current consumption

Encased in an 8-pin SOIC package, the MCP7940N-I/SN is designed for a broad array of applications, such as consumer electronics, office automation, industrial control systems, and networked devices. Its robust feature set ensures developers have the tools to maintain time-based control and logging activities with ease and precision.

In summary, the MCP7940N-I/SN from Microchip Technology is a versatile and reliable RTCC solution that brings together functionality and convenience, making it a go-to choice for designers looking to integrate a sophisticated timekeeping system into their products.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $28.0279
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Need more? Email Us
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.8982
Maxim Integrated
IC RTC CLK/CALENDAR SPI 10UMAX
Lowest to $8.7413
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,106 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess