EN
  • EN
  • DE

MCP809T-300I/TT

Part No MCP809T-300I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.925V 1 Active Low/Push-Pull Automotive 3-Pin SOT-23 T/R / IC SUPERVISOR 3.00V LOW SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023110-MCP809T-300I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Family Name MCP809
Introduction Date February 09, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP809T-300I/TT CAD Model

Description

Microchip Technology's MCP809T-300I/TT Supervisor IC

The MCP809T-300I/TT is a highly reliable voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is engineered to keep microcontroller-based systems stable by monitoring the power supply voltage levels and ensuring that they remain within the acceptable range for reliable operation.

Key Features

  • Voltage Threshold: The MCP809T-300I/TT is programmed with a precise factory-set trip point of 3.00V, making it an ideal choice for 3.3V systems that require a tight control on their operating voltage to function correctly.
  • Reset Timeout: It offers a 140 ms (minimum) reset timeout delay, which provides the system with adequate time to stabilize before resuming operation after a voltage drop.
  • Operating Voltage Range: The device supports an operating voltage range from 1.0V to 5.5V, allowing for flexibility in various applications and compatibility with low-voltage systems.
  • Low Power Consumption: With a low supply current of 17 µA (typical), this supervisor IC is an energy-efficient solution for power-sensitive designs.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance under extreme conditions, suitable for a wide array of industrial applications.
  • Package: It is available in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Push-Pull Output: The active-low push-pull reset output provides a robust signal to the microcontroller or processor, ensuring clear communication of the reset condition.

Applications

The MCP809T-300I/TT is versatile and can be used in a variety of applications where reliable voltage monitoring is critical. It is commonly found in:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Intelligent Instruments
  • Medical Monitoring Equipment
  • Automotive Systems
  • Industrial Control Systems

With its precision voltage monitoring and low power consumption, the MCP809T-300I/TT is an essential component for ensuring the stability and reliability of electronic systems. Microchip Technology's commitment to quality ensures that this voltage supervisor IC will provide a robust solution for system reset and power management requirements.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9816 $53.9880
125+ $0.8054 $100.6750
195+ $0.7802 $152.1390
265+ $0.7551 $200.1015
345+ $0.7299 $251.8155
460+ $0.6544 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess