EN
  • EN
  • DE

MCP810T-460I/TT

Part No MCP810T-460I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MCP810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP810T-460I/TTCT-NDR, MCP101T-460BI/TT, MCP101T-460BITTCT, MCP810T460ITT, MCP810T-460I/TTDKR, MCP810T-460I/TTTR, MCP101T-460BITTTR, MCP810T-460I/TTTR-NDR, MCP810T-460I/TTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884331-MCP810T-460I/TT
Ultra Librarian 3D Model Ultra Librarian MCP810T-460I/TT CAD Model

Description

Microchip Technology MCP810T-460I/TT Voltage Supervisor

The MCP810T-460I/TT is a highly reliable voltage supervisor component designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact device is essential for monitoring the power supply voltage of microcontrollers and digital systems, ensuring that your electronic applications operate within their specified voltage ranges for enhanced stability and performance.

Key Features

  • Voltage Threshold: The MCP810T-460I/TT has a preset threshold voltage of 4.6V, making it suitable for 5V systems that need precise monitoring to prevent undervoltage conditions.
  • Reset Timeout: It features an active-low reset output with a fixed delay time of 140 ms (minimum), which provides a predictable period for the system to recover after a power-down or brown-out event.
  • Temperature Range: This device operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.
  • Power Supply Range: It can handle a wide range of supply voltages, from 1.0V to 5.5V, making it versatile for different types of electronic circuits and applications.
  • Low Power Consumption: The MCP810T-460I/TT is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Package: It comes in a small SOT-23-3 package, which is perfect for space-constrained applications.

Applications

The MCP810T-460I/TT is commonly used in a variety of applications where reliable voltage monitoring is critical. These include:

  • Microcontroller systems
  • Portable and battery-powered electronics
  • Intelligent instruments
  • Industrial controls
  • Consumer electronics

Conclusion

With its precise voltage monitoring capabilities and robust design, the MCP810T-460I/TT from Microchip Technology is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems. Its small footprint and low power requirements make it an attractive option for a wide range of applications, from complex industrial machinery to simple consumer gadgets.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6782 $60.1038
22+ $5.4793 $120.5446
33+ $5.3084 $175.1772
45+ $5.1363 $231.1335
59+ $4.9653 $292.9527
78+ $4.4525 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess