EN
  • EN
  • DE

ISL6551IBZ-T

Part No ISL6551IBZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.8 V to 13.2 V
Frequency - Switching 50kHz to 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Dead Time Control, Enable, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1048608-ISL6551IBZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6551IBZ-T CAD Model

Description

The ISL6551IBZ-T is a synchronous rectified buck regulator controller from Intersil (now Renesas). It is designed to provide a highly efficient and cost-effective solution for converting a higher voltage to a lower voltage in various power supply applications. This controller supports a wide input voltage range and offers advanced features for precise voltage regulation and protection.

Applications

  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Servers
  • Networking Equipment

Features

  • Synchronous Rectification
  • Adjustable Output Voltage
  • Overcurrent Protection
  • Overvoltage Protection
  • Undervoltage Protection

Benefits

  • High Efficiency
  • Precise Voltage Regulation
  • System Protection
  • Reduced Component Count
  • Improved Reliability

Additional Details

The ISL6551IBZ-T utilizes synchronous rectification to minimize power losses and improve efficiency compared to traditional diode-based buck regulators. It features an adjustable output voltage, allowing for flexible configuration based on specific application requirements. The controller incorporates comprehensive protection features, including overcurrent protection, overvoltage protection, and undervoltage protection, safeguarding the system from potential damage. It supports a wide input voltage range, accommodating various power supply sources. The controller is designed for ease of use, requiring a minimal number of external components. The ISL6551IBZ-T typically operates at a switching frequency between 200 kHz and 600 kHz. It is commonly used in applications where high efficiency and precise voltage regulation are critical, such as in notebook computers, desktop computers, and graphics cards. The package type is typically a small outline integrated circuit (SOIC) or thin shrink small outline package (TSSOP) for space-saving. The controller is designed to meet industry standards for safety and performance. It provides a reliable and efficient solution for voltage regulation in demanding power supply applications.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9993 $67.9972
9+ $13.9478 $125.5302
13+ $13.5123 $175.6599
18+ $13.0769 $235.3842
23+ $12.6403 $290.7269
31+ $11.3329 $351.3199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess