Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP9804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9804T-E/MCTR, MCP9804TEMC, MCP9804T-E/MCCT, MCP9804T-E/MCDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884337-MCP9804T-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP9804T-E/MC CAD Model

Description

The Microchip MCP9804T-E/MC is a high-accuracy temperature sensor that offers a typical accuracy of ±0.25°C and a maximum accuracy of ±1°C across the sensor's -40°C to +125°C temperature range. This precision temperature device is ideal for advanced applications that require temperature monitoring to maintain system performance and reliability.

Key Features

  • Temperature Accuracy: The sensor provides high precision with ±0.25°C typical accuracy and ±1°C maximum accuracy over the entire temperature range.
  • Operating Range: The MCP9804T-E/MC operates across a wide temperature range from -40°C to +125°C, suitable for various environments and applications.
  • Interface: It features a user-friendly I2C interface, which allows for easy integration into most microcontroller-based systems.
  • Programmable Resolution: The sensor supports a programmable resolution from 9 to 12 bits, providing flexibility in balancing the power consumption with the required resolution for different applications.
  • Programmable Alert Function: An alert function is available and can be programmed to signal an interrupt to the host controller when the temperature exceeds the user-defined limits, enhancing system safety and performance.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP9804T-E/MC offers low power consumption, making it suitable for battery-operated systems.

Applications

The MCP9804T-E/MC from Microchip Technology is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial systems
  • Computer networking equipment
  • Consumer electronics
  • Environmental monitoring
  • Medical and healthcare systems

With its high level of accuracy and flexibility, the Microchip MCP9804T-E/MC is an excellent choice for system designers who require a reliable and precise temperature monitoring solution.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 0.25C SPI TEMPERATURE
Lowest to $2.8075
ECAD model for TMP126EDCKRQ1
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-6BM6-TR
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
ECAD model for DS1631+
Texas Instruments
LOW-POWER HIGH-ACCURACY ANALOG O / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.4217
ECAD model for TMP235AEDCKTQ1
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8774
ECAD model for LMT84LP
Texas Instruments
SENSOR DIGITAL -40C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Lowest to $2.0644
ECAD model for TMP411BD
Microchip Technology
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC281-4YM6-TR
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2990 $57.4750
60+ $1.8864 $113.1840
92+ $1.8274 $168.1208
127+ $1.7685 $224.5995
164+ $1.7096 $280.3744
220+ $1.5327 $337.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,021 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention