EN
  • EN
  • DE

MCP9902T-1E/RW

Part No MCP9902T-1E/RW
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Resolution -
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number MCP9902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375612-MCP9902T-1E/RW
Ultra Librarian 3D Model Ultra Librarian MCP9902T-1E/RW CAD Model

Description

Microchip Technology MCP9902T-1E/RW - High-Accuracy Temperature Sensor

The MCP9902T-1E/RW is a high-accuracy, low-cost, digital temperature sensor from Microchip Technology, designed to meet the stringent requirements of temperature monitoring and control in various applications. This sensor is part of Microchip's MCP9902 series, which is known for its reliability and precision in temperature sensing.

Key Features:

  • Wide Temperature Range: The MCP9902T-1E/RW is capable of measuring temperatures from -40°C to +125°C, making it suitable for a broad range of environments and applications.
  • High Accuracy: With an accuracy of ±1°C (max) from -40°C to +65°C and ±2°C (max) from +65°C to +125°C, this sensor ensures precise temperature readings, which is critical for maintaining system performance and safety.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCP9902T-1E/RW offers a low operating current, contributing to the overall power efficiency of the system it is integrated into.
  • Two-Wire Interface: The sensor utilizes an I²C-compatible two-wire serial interface, which simplifies integration into existing designs and allows for easy communication with microcontrollers and other digital systems.
  • Multiple Device Access: It supports up to eight devices on the same bus, enabling multiple sensors to be utilized for comprehensive temperature monitoring within a system.
  • Small Form Factor: Housed in a tiny, 8-pin TDFN package, the MCP9902T-1E/RW saves valuable board space and is ideal for space-constrained applications.

Applications:

The MCP9902T-1E/RW is widely used in various high-performance applications where accurate temperature monitoring is critical. These applications include:

  • Industrial Systems
  • Telecommunications Equipment
  • Computing Devices
  • Consumer Electronics
  • Medical Devices

Whether you are developing applications requiring precise thermal management or looking to integrate temperature sensing into your existing design, the MCP9902T-1E/RW from Microchip Technology offers a perfect combination of accuracy, power efficiency, and compactness to meet your needs.

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess