EN
  • EN
  • DE

MEC5200M-D0-I/LJ

Part No MEC5200M-D0-I/LJ
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021068-MEC5200M-D0-I/LJ
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5200M-D0-I/LJ CAD Model

Description

Introducing the MEC5200M-D0-I/LJ from Microchip Technology

The MEC5200M-D0-I/LJ is a cutting-edge embedded controller designed by the renowned Microchip Technology. This product is a testament to the company's commitment to innovation and excellence in the field of microcontroller solutions. As a part of Microchip's extensive portfolio, the MEC5200M-D0-I/LJ is engineered to meet the demanding requirements of modern embedded systems.

This versatile controller is built around a high-performance, low-power core and is equipped with a wide array of features that make it an ideal choice for a variety of applications. Whether it's for industrial automation, automotive systems, or IoT devices, the MEC5200M-D0-I/LJ provides a reliable and efficient platform for your embedded projects.

Key Features of the MEC5200M-D0-I/LJ:

  • Advanced Core: At the heart of the MEC5200M-D0-I/LJ lies a sophisticated core that delivers the perfect balance between performance and power consumption, ensuring smooth operation even in power-sensitive applications.
  • Robust Connectivity: With integrated support for various communication protocols, this controller facilitates seamless data transfer and connectivity, which is crucial for today's interconnected devices.
  • Enhanced Security: Security is a top priority, and the MEC5200M-D0-I/LJ comes with built-in features to protect your system against unauthorized access and ensure data integrity.
  • Flexible I/O Options: A multitude of input/output options provides the versatility needed to interface with a wide range of peripherals and sensors, making it a highly adaptable solution for complex designs.
  • Low Power Modes: Energy efficiency is paramount, and this controller offers several low power modes to reduce energy consumption when full performance is not required, extending the battery life of portable devices.

Designed with a focus on reliability, the MEC5200M-D0-I/LJ undergoes rigorous testing to ensure it meets Microchip's high standards. This ensures that you are integrating a product that will perform consistently under various conditions and throughout its lifespan.

By choosing the MEC5200M-D0-I/LJ for your next project, you're not just getting a microcontroller; you're investing in a solution that brings Microchip Technology's expertise and support to your fingertips, enabling you to create products that stand out in the competitive tech landscape.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,484 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess