EN
  • EN
  • DE

TPS74201RGWRG4

Part No TPS74201RGWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 213441-TPS74201RGWRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS74201RGWRG4 CAD Model

Description

Product Overview: TPS74201RGWRG4 by Texas Instruments

The TPS74201RGWRG4 is a state-of-the-art, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to meet the needs of a wide range of applications, this regulator offers the perfect blend of high performance, reliability, and versatility. Whether it's powering sensitive analog circuits, RF applications, or digital interfaces, the TPS74201RGWRG4 ensures a stable and clean power supply.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.2V to 5.5V, allowing for flexibility in various applications.
  • High Accuracy: It features a 1.5% accuracy over line, load, and temperature variations, ensuring a reliable output regardless of external conditions.
  • Low Dropout: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, making it highly efficient for battery-powered devices.
  • Stable with Low-ESR Output Capacitors: The TPS74201RGWRG4 remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to improved transient response and less noise.
  • Power Good Output: A built-in 'power good' output indicator provides a signal when the output voltage is within nominal operation range, which is crucial for sequence control in complex systems.
  • Thermal Shutdown and Overcurrent Protection: Advanced protection features safeguard the device and the system from excessive temperature and current conditions.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life in portable applications.

Applications

  • Portable and Battery-Powered Equipment
  • Post-Regulation for Switching Supplies
  • RF and Analog Circuits
  • Microprocessor/ Microcontroller Power Supply
  • FPGA, DSP, and ASIC Supplies

The TPS74201RGWRG4 comes in a compact 20-pin VQFN package, making it an excellent choice for space-constrained applications. Its operational temperature range from -40°C to 125°C allows for deployment in various environmental conditions. With Texas Instruments' commitment to quality, the TPS74201RGWRG4 is a reliable choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess