EN
  • EN
  • DE

MIC2005-1.2YM6-TR

Part No MIC2005-1.2YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 109601-MIC2005-1.2YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2005-1.2YM6-TR CAD Model

Description

Product Overview: MIC2005-1.2YM6-TR by Microchip Technology

The MIC2005-1.2YM6-TR is a high-performance, current-limiting power distribution switch from Microchip Technology, designed to provide a compact and efficient solution for power management in electronic devices. This product is part of Microchip's MIC2005 series, which is well-regarded for its reliability and versatility in various applications.

Key Features

  • Current Limiting: The MIC2005-1.2YM6-TR comes with an adjustable current limit, which helps protect downstream devices from overcurrent conditions. This is particularly useful in preventing damage to sensitive components in the event of a short circuit or an unexpected surge in power demand.
  • Thermal Shutdown: To further enhance its protective capabilities, this power switch includes a thermal shutdown feature. In the case of excessive power dissipation, the device will automatically shut down to prevent overheating, thereby safeguarding both the switch itself and the connected components.
  • Low Quiescent Current: The quiescent current is minimal, which means that the device does not significantly drain the power source when in standby mode. This is crucial for battery-powered applications where energy efficiency is a top priority.
  • Controlled Rise Time: The MIC2005-1.2YM6-TR has a controlled output rise time, which reduces the likelihood of voltage spikes on the line that could potentially cause electromagnetic interference (EMI) with other nearby electronic systems.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the switch remains off if the input voltage falls below a certain threshold, preventing erratic operation of the connected load under sub-optimal power conditions.

Applications

The MIC2005-1.2YM6-TR is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable consumer electronics
  • Hot-swap supplies
  • Power distribution systems

Package and Availability

This device is offered in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficiency and reliability in mass production environments.

As a Microchip Technology product, the MIC2005-1.2YM6-TR benefits from the company's commitment to quality and customer support, making it a trustworthy choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2343 $51.3889
55+ $1.8333 $100.8315
85+ $1.7760 $150.9600
117+ $1.7187 $201.0879
151+ $1.6614 $250.8714
202+ $1.4896 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess