EN
  • EN
  • DE

SN74LVC86ANS

Part No SN74LVC86ANS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SO / XOR (Exclusive OR) IC 4 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.1V ~ 0.55V
Logic Level - High 1.45V ~ 2.3V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LVC86
Other Names TEXTISSN74LVC86ANS,296-53358,2156-SN74LVC86ANS
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257602-SN74LVC86ANS
Ultra Librarian 3D Model Ultra Librarian SN74LVC86ANS CAD Model

Description

Product Overview: SN74LVC86ANS

The SN74LVC86ANS from Texas Instruments is a high-performance, quad 2-input exclusive-OR gate integrated circuit that operates on a very low voltage and power consumption, while still maintaining a high-speed output. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it is designed to work with modern low-power and low-voltage systems.

With a wide operating voltage range of 2.7 V to 3.6 V, this logic gate is suitable for interfacing with 3.3 V systems and is also 5V tolerant at the input, providing additional flexibility for mixed-voltage system integration. The SN74LVC86ANS is optimized for use in a variety of applications, including mobile phones, personal computers, networking equipment, and more, where power efficiency and space-saving are crucial.

Key Features:

  • Logic Type: Quad 2-Input Exclusive-OR Gate
  • Operating Voltage Range: 2.7 V to 3.6 V
  • Input Voltage Level: 5V tolerant
  • Output Current: ±24 mA
  • Package: SOP (Small Outline Package) with a NS suffix indicating a 5.2mm body width
  • Propagation Delay Time: Fast propagation delay time, ensuring high-speed operation for critical applications

The SN74LVC86ANS also features a balanced propagation delay and transition times, which provides a reliable and predictable timing performance, an essential attribute for high-speed digital circuits. Its low input capacitance further contributes to the overall high-speed performance of the device.

For ease of implementation, this product is available in a surface-mount package, which is ideal for compact PCB layouts. It is also characterized for operation from -40°C to 85°C, ensuring reliability over a wide range of environmental conditions.

Overall, the SN74LVC86ANS from Texas Instruments represents a robust, efficient, and versatile solution for implementing exclusive-OR functions in a variety of electronic systems. With its low-power consumption and high-speed operation, it is an excellent choice for designers looking to optimize their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8735 $52.4100
140+ $0.7168 $100.3520
220+ $0.6944 $152.7680
300+ $0.6720 $201.6000
385+ $0.6496 $250.0960
520+ $0.5824 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess