EN
  • EN
  • DE

MIC2007YM6 TR

Part No MIC2007YM6 TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Description USB Power Switch Single 5.5V 0.2A to 2A 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 092690-MIC2007YM6 TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC2007
Introduction Date October 28, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2007YM6 TR CAD Model

Description

The MIC2007 from Microchip Technology is a high-performance power distribution switch designed for applications where precision and reliability are paramount. This particular product, the MIC2007YM6 TR, comes in a convenient SOT-23-6 package, making it suitable for compact designs that require efficient power management.

Key Features

  • Integrated Load Switch: The MIC2007YM6 TR integrates a P-channel MOSFET that can handle continuous current up to 2A, making it ideal for a variety of load-switching applications.
  • Low On-Resistance: With an on-resistance of just 70mΩ, this device ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Adjustable Current Limit: Designers can set the current limit to a desired threshold via an external resistor, providing flexibility and protection against overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the system from damage due to overheating.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a certain threshold, preventing malfunction.
  • Fast Transient Response: The MIC2007YM6 TR is optimized for fast transient response, which is critical for maintaining stable operation in dynamic load conditions.

Applications

The MIC2007YM6 TR is versatile and can be used in various applications, including:

  • USB and portable devices
  • Point-of-load power distribution
  • Peripheral ports
  • Hot-swap operations

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2007YM6 TR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Environmental Compliance

The MIC2007YM6 TR is compliant with RoHS and Green standards, reflecting Microchip Technology's dedication to environmental responsibility.

Whether you are designing power management systems for consumer electronics, industrial applications, or any other field that requires efficient and reliable power distribution, the MIC2007YM6 TR from Microchip Technology is an excellent choice to consider.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess