EN
  • EN
  • DE

MIC2026-1YM-TR

Part No MIC2026-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DISTRIBUTION 2CHAN 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 005478-MIC2026-1YM-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC2026
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MIC2026-1YM-TR CAD Model

Description

Microchip Technology's MIC2026-1YM-TR Power Distribution Switch

The MIC2026-1YM-TR is a robust integrated circuit designed by Microchip Technology, tailored for power distribution and management applications. This high-quality component is a single-channel, power distribution switch that offers a compact and efficient solution for USB and other hot-swap applications.

Key Features:

  • Current Limiting: The device provides an adjustable current limit which ensures protection against overcurrent conditions. This feature safeguards both the power source and the load from potential damage caused by excessive current draw.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the MIC2026-1YM-TR prevents overheating by automatically turning off the output when the junction temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, thereby protecting the circuitry during low voltage conditions.
  • Fast Transient Response: The device is engineered to respond swiftly to fast transients, which helps in maintaining stable operation during sudden changes in load.
  • Status Flag: An integrated status flag output provides real-time feedback on the state of the switch, allowing for more sophisticated control and monitoring of the power distribution system.

Applications:

The versatility of the MIC2026-1YM-TR makes it suitable for a wide array of applications, including:

  • USB hubs, peripherals, and powered USB systems
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial controls

Package and Availability:

The MIC2026-1YM-TR is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device is also provided in tape and reel form (denoted by the suffix 'TR'), facilitating efficient assembly for mass production. As a testament to Microchip Technology's commitment to quality and longevity, this power distribution switch is designed to meet the rigorous demands of modern electronic systems.

With its combination of protection features, compact form factor, and reliable performance, the MIC2026-1YM-TR is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess