EN
  • EN
  • DE

MIC2027-2BWM

Part No MIC2027-2BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB DISTRIB SW QUAD 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1075911-MIC2027-2BWM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2027-2BWM CAD Model

Description

The MIC2027-2BWM from Microchip Technology is a high-performance, integrated circuit designed for power distribution systems. This sophisticated device is a part of the MIC2027 series and is specifically tailored to provide reliable and efficient power management solutions.

Key Features

  • Dual-Channel: The MIC2027-2BWM features two independent channels, allowing it to control two separate loads or power lines, which is ideal for applications requiring multiple power paths.
  • Current Limiting: Each channel is equipped with programmable current limiting to protect the system from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Shutdown: The device includes a thermal shutdown feature that automatically turns off the output if the junction temperature exceeds a safe threshold, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): This function ensures that the device operates at the correct voltage levels, preventing malfunction due to insufficient supply voltage.
  • Status Flag Output: The MIC2027-2BWM provides real-time status feedback through a flag output that indicates fault conditions, such as overcurrent or thermal shutdown events.

Applications

The MIC2027-2BWM is versatile and can be used in a wide range of applications including, but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Computers and servers
  • Networking equipment

Technical Specifications

  • Package: The device comes in a 16-pin SOIC (W) package, making it suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).
  • Input Voltage Range: It operates within an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources.
  • Switching Capability: Each channel can handle up to 500mA of continuous current, providing sufficient power for most low to medium power applications.

In conclusion, the MIC2027-2BWM is a highly reliable power management solution from Microchip Technology that provides advanced features for safe and efficient power distribution. Its dual-channel configuration, coupled with its protective features, makes it an indispensable component for modern electronic systems requiring robust power management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7457 $61.0995
85+ $1.4324 $121.7540
125+ $1.3876 $173.4500
175+ $1.3430 $235.0250
225+ $1.2981 $292.0725
300+ $1.1638 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,356 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess