EN
  • EN
  • DE

MIC2041-2YMM

Part No MIC2041-2YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Channel Low Voltage Power Distribution Switch | IC DISTRIBUTION SW SGL 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 0.8V ~ 5.5V
Supply Voltage 1.6V ~ 5.5V
Current - Output (Maximum) 1.5A
Rds On 50mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2041
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 725171-MIC2041-2YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2041-2YMM CAD Model

Description

Microchip Technology MIC2041-2YMM Overview

The MIC2041-2YMM from Microchip Technology is a high-performance, single-channel power distribution switch designed for applications that require power management solutions. This device is part of the MIC2041 series and is particularly suitable for USB and other hot-swap applications where a heavy capacitive load or short-circuit may affect the power integrity of the system.

Key Features

  • Integrated Single Channel: The MIC2041-2YMM features a single channel power switch, providing a compact solution for managing power distribution to individual peripherals or modules.
  • High Current Capability: It is capable of delivering up to 2.7A of continuous current, making it suitable for a wide range of high-power applications.
  • Built-in Protection: The device includes over-current protection, thermal shutdown, and under-voltage lockout features to ensure the safety and reliability of the connected devices.
  • Programmable Current Limit: Users can set the current limit through an external resistor, providing flexibility and precision control over the power distribution.
  • Fast Short-Circuit Response: The MIC2041-2YMM is designed to react quickly to short-circuit conditions, minimizing the risk of damage to the system.
  • Low Power Consumption: With its low quiescent current, the device is an energy-efficient solution for power management.
  • Small Package Size: Available in an 8-pin MSOP (Mini Small Outline Package) footprint, the MIC2041-2YMM saves valuable board space.

Applications

The MIC2041-2YMM is suitable for a variety of applications, including:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Portable Devices
  • Industrial Controls
  • Networking Equipment

With its robust feature set and high reliability, the MIC2041-2YMM power distribution switch from Microchip Technology is an excellent choice for designers looking to enhance power management in their systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess