EN
  • EN
  • DE

MIC2044-1YTS

Part No MIC2044-1YTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1A to 6A 16-Pin TSSOP Tube / IC DISTRIBUTION SW SGL 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 20 mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1075924-MIC2044-1YTS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC2044
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2044-1YTS CAD Model

Description

Product Overview: MIC2044-1YTS from Microchip Technology

The MIC2044-1YTS is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is ideal for applications that require power management, such as USB and other hot-swap functionalities.

Key Features

  • Integrated Power Switch: The MIC2044-1YTS includes a low-resistance P-Channel MOSFET that can handle continuous currents up to 2A, making it suitable for a wide range of high-power applications.
  • Over-Current Protection: With built-in current limiting, the device prevents damage to host devices from over-current conditions, enhancing system reliability.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential damage to the IC and the system it controls.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the input voltage reaches a safe operating level, thereby safeguarding the system.
  • Fast Transient Response: The device is designed to handle fast transients, which is essential for maintaining stable operation in rapidly changing load conditions.
  • Controlled Rise Time: The MIC2044-1YTS mitigates inrush current by offering a controlled rise time, thereby reducing stress on the power source and extending the life of the system.
  • Status Flag: An open-drain fault status output provides a real-time signal in the event of over-current, thermal shutdown, or under-voltage lockout, allowing for immediate system response.

Applications

Due to its robust feature set, the MIC2044-1YTS is well-suited for a variety of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Portable devices
  • Industrial controls
  • Consumer electronics

Package and Availability

The MIC2044-1YTS is available in a compact, space-saving 6-pin TSOT-23 package, making it an excellent choice for space-constrained applications. As part of Microchip Technology's commitment to providing long-term support and availability, this product is backed by Microchip's customer-driven obsolescence policy.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6881 $51.6334
34+ $3.0262 $102.8908
52+ $2.9316 $152.4432
71+ $2.8370 $201.4270
92+ $2.7425 $252.3100
123+ $2.4588 $302.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess