EN
  • EN
  • DE

MIC2077-1BM

Part No MIC2077-1BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB DISTRIB SW QUAD 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128779-MIC2077-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2077-1BM CAD Model

Description

The MIC2077-1BM from Microchip Technology is a sophisticated single-channel power distribution switch designed for USB and other hot-swap applications. This integrated circuit is part of Microchip's family of power management devices, which are renowned for their reliability and performance.

The MIC2077-1BM is specifically tailored to manage current and power distribution while protecting the host device and downstream peripherals. Its key features include programmable current limiting, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions. The device operates with an input voltage range of 2.7V to 5.5V, making it versatile for a broad range of USB-powered devices.

Key Features:

  • Programmable Current Limit: Users can set the current limit threshold according to their requirements, providing flexibility and protection against overcurrent conditions.
  • Fast Short-Circuit Response: The MIC2077-1BM reacts swiftly to short-circuit events, minimizing the risk of damage to the circuit.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, enhancing the longevity of the product.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within the specified range, preventing malfunctions due to low voltage.
  • Reverse Current Blocking: When the switch is off, this feature prevents current from flowing backward, protecting the upstream power source.
  • Soft-Start Functionality: The soft-start mechanism limits inrush current during power-up, providing a smoother ramp-up for sensitive electronics.

The MIC2077-1BM is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Whether used in USB hubs, docking stations, or portable devices, the MIC2077-1BM ensures efficient power distribution and robust protection for both the host and attached peripherals.

With Microchip's commitment to quality, the MIC2077-1BM is a reliable choice for designers looking to incorporate advanced power management features into their USB-powered applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
46+ $2.2222 $102.2212
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess