EN
  • EN
  • DE

MIC2124YMM

Part No MIC2124YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Constant Frequency, Synchronous Current Mode Buck Controller | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 18V
Switching Frequency 300kHz
Duty Cycle (Maximum) 91%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2124
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222072-MIC2124YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2124YMM CAD Model

Description

Microchip Technology MIC2124YMM Step-Down Regulator

The MIC2124YMM from Microchip Technology is a highly efficient, synchronous step-down (buck) regulator designed for a variety of applications. This compact and powerful integrated circuit ensures that devices receive a stable and regulated voltage, which is essential for maintaining performance and longevity.

Key Features

  • Input Voltage Range: The MIC2124YMM operates with an input voltage range of 4.5V to 19V, making it versatile for a wide range of power supply scenarios.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet their specific requirements, providing flexibility across different applications.
  • High Efficiency: With its synchronous operation, the device provides efficient power conversion, which is critical for reducing heat and improving system reliability.
  • High-Frequency Operation: The regulator supports high-frequency operation up to 1MHz, which allows for smaller external components, reducing space and cost.
  • Thermal Protection: The MIC2124YMM includes thermal shutdown protection that prevents damage from overheating, enhancing the product's durability and safety.
  • Current Mode Control: It features current mode control for excellent line and load transient response.
  • Package: The device is available in a 10-pin MSOP (Mini Small Outline Package) with an exposed pad for improved thermal performance.

Applications

The MIC2124YMM is suitable for a broad range of applications, including but not limited to distributed power systems, telecommunications, networking equipment, and industrial applications. Its efficiency and reliability make it an ideal choice for powering sensitive electronic devices that require a steady and precise voltage supply.

Conclusion

In summary, the MIC2124YMM step-down regulator from Microchip Technology is a feature-rich solution that offers designers the flexibility, efficiency, and protection needed for today's demanding power supply requirements. Its high-frequency operation and adjustable output voltage make it a compact and versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5897 $59.5631
55+ $2.1250 $116.8750
85+ $2.0586 $174.9810
116+ $1.9921 $231.0836
150+ $1.9258 $288.8700
201+ $1.7265 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess