EN
  • EN
  • DE

MIC2130-4YTSE

Part No MIC2130-4YTSE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-eTSSOP
Win Source Part Number 1075949-MIC2130-4YTSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2130-4YTSE CAD Model

Description

Microchip Technology's MIC2130-4YTSE Step-Down Converter

The MIC2130-4YTSE is a high-performance, fully-integrated synchronous step-down regulator from Microchip Technology. Designed to deliver efficiency and reliability, this power management integrated circuit (PMIC) is an excellent choice for a wide range of applications, including distributed power systems, telecommunications, networking equipment, and industrial applications.

This advanced converter operates over an input voltage range of 4.5V to 70V, making it versatile for various systems. It offers an adjustable output voltage that can be set from 0.8V to 0.9V * V<sub>IN, accommodating various load requirements. With its ability to supply up to 3A of continuous output current, the MIC2130-4YTSE is capable of powering a broad spectrum of devices.

The MIC2130-4YTSE is equipped with a range of features to enhance performance and safety. Its internal compensation minimizes the number of external components required, simplifying design and reducing board space. The device also includes a programmable switching frequency from 200kHz to 1MHz, which allows designers to optimize efficiency and choose appropriate external components.

Protection features of the MIC2130-4YTSE include under-voltage lockout (UVLO), over-temperature protection, and over-current protection (OCP), ensuring the safety and longevity of both the regulator and the system it powers. Additionally, the device features thermal shutdown and a power-good output, providing system monitoring capabilities that are crucial for reliable operation.

The MIC2130-4YTSE comes in a compact 16-pin 4mm x 4mm TQFN package, which is ideal for space-constrained applications. Its lead (Pb)-free and RoHS-compliant design also makes it suitable for environmentally sensitive applications and complies with current environmental regulations.

With its robust feature set and Microchip's commitment to quality, the MIC2130-4YTSE is a smart choice for designers looking to create efficient, reliable, and compact power solutions.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess