EN
  • EN
  • DE

MIC2142YM5-TR

Part No MIC2142YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 0.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 22V
Output Current 200mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 129852-MIC2142YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2142YM5-TR CAD Model

Description

Microchip Technology MIC2142YM5-TR Step-Down (Buck) Regulator

The MIC2142YM5-TR from Microchip Technology is a highly efficient, integrated step-down (buck) regulator designed to provide a compact and reliable power management solution for a wide range of applications. This regulator is part of the MIC2142 series and comes in a convenient SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The MIC2142YM5-TR allows users to set the output voltage from 1.23V to as high as the input voltage minus the dropout, providing flexibility for various design requirements.
  • High Efficiency: With its advanced design, this regulator offers high efficiency, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for standby and low-power modes in portable applications.
  • Current Mode Operation: The current mode control provides fast transient response and excellent loop stability.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Frequency Compensation: The MIC2142YM5-TR is internally frequency compensated, reducing the number of external components required.

Applications

The versatility of the MIC2142YM5-TR makes it ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Battery-powered Equipment
  • Point-of-Load Conversions
  • Distributed Power Systems
  • Telecommunications

Easy Integration

Thanks to its small footprint and minimal external component requirements, the MIC2142YM5-TR can be easily integrated into existing designs, helping to reduce overall design time and complexity.

Conclusion

Overall, the MIC2142YM5-TR step-down regulator from Microchip Technology is a robust and flexible solution for power management challenges. Its high efficiency, adjustable output voltage, and comprehensive protection features make it an excellent choice for designers looking to optimize their power systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess