Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 28 V
Frequency - Switching 300kHz
Duty Cycle (Max) 87%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 1075956-MIC2164YMM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian MIC2164YMM CAD Model

Description

Microchip Technology's MIC2164YMM: A High-Efficiency, Integrated Synchronous Buck Regulator

The MIC2164YMM is a high-performance, synchronous buck (step-down) regulator from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This compact and powerful regulator is housed in a 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, making it an ideal solution for space-constrained environments.

Operating over an input voltage range of 4.5V to 19V, the MIC2164YMM is capable of delivering up to 3A of continuous output current. Its output voltage is adjustable down to 0.8V with a high accuracy of ±1%, ensuring precise regulation for critical applications. The device features a high switching frequency of up to 1MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

Efficiency is a key attribute of the MIC2164YMM, with its internal synchronous rectification eliminating the need for an external Schottky diode. This design choice not only simplifies the circuit but also improves efficiency, especially at light loads. The regulator also includes a HyperLight Load® mode, which provides excellent efficiency at light loads and reduces quiescent current to prolong battery life in portable applications.

The MIC2164YMM incorporates a range of protection features to safeguard against adverse conditions. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. Additionally, the regulator has a programmable soft-start feature to reduce inrush current during startup, enhancing system reliability.

With its robust feature set, the MIC2164YMM is well-suited for a variety of applications, including battery-powered devices, set-top boxes, networking equipment, and general-purpose power supplies. Its high efficiency, flexible design, and comprehensive protection mechanisms make it a versatile choice for engineers looking to optimize power management in their designs.

For detailed specifications, application circuits, and additional resources, visit the Microchip Technology website to access the full datasheet and support documentation for the MIC2164YMM synchronous buck regulator.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $53.7851
ECAD model for LTC3862HFE-1#PBF
ON Semiconductor
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Lowest to $0.7400
ECAD model for NCP5269BMNTWG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8889 $66.1115
85+ $1.5500 $131.7500
130+ $1.5015 $195.1950
180+ $1.4532 $261.5760
235+ $1.4046 $330.0810
310+ $1.2593 $390.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention