EN
  • EN
  • DE

MIC2165YMME

Part No MIC2165YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 600kHz
Duty Cycle (Max) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 1075958-MIC2165YMME
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2165YMME CAD Model

Description

Microchip Technology's MIC2165YMME DC/DC Converter

The MIC2165YMME is a high-efficiency, integrated synchronous step-down (buck) regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile power management IC is engineered to meet the stringent demands of a wide range of applications, making it an ideal choice for designers looking to maximize power efficiency and performance in their systems.

Boasting a wide input voltage range of 4.5V to 19V, the MIC2165YMME is capable of delivering an adjustable output voltage as low as 0.8V, with a continuous output current of up to 6A. This flexibility makes it suitable for powering a variety of low-voltage electronics, including FPGA, DSP, and microprocessor applications, as well as being a reliable choice for point-of-load conversions in industrial, automotive, and telecommunication equipment.

The device operates at a high switching frequency of up to 1MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, leading to a compact and cost-effective power supply design. Moreover, the MIC2165YMME features programmable soft-start, which reduces inrush current and ensures a controlled startup, further enhancing system stability and reliability.

With an array of built-in protection features, the MIC2165YMME safeguards your application against a multitude of potential issues. These features include under-voltage lockout (UVLO), thermal shutdown, over-current protection (OCP), and over-voltage protection (OVP), ensuring the safe and uninterrupted operation of your device under various conditions.

The MIC2165YMME is offered in a space-saving 10-pin MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, making it an excellent choice for space-constrained applications. Its high level of integration and ease of use make it a go-to solution for designers seeking to minimize design time while achieving high efficiency and performance in their power supply designs.

With Microchip Technology's reputation for quality and reliability, the MIC2165YMME DC/DC converter stands out as a robust and efficient solution for modern electronic systems requiring a compact and powerful voltage regulation module.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1980 $65.9400
65+ $1.8041 $117.2665
100+ $1.7475 $174.7500
140+ $1.6909 $236.7260
180+ $1.6343 $294.1740
240+ $1.4657 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess