EN
  • EN
  • DE

TS2003FBX

Part No TS2003FBX
Manufacturer Mersen
Catalog OEM Parts (T - Z)
Description Mersen Terminal Shrouds 3-POLE For
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101274-TS2003FBX
Categories OEM Parts(T-Z)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS2003FBX CAD Model

Description

The Mersen TS2003FBX is a fuse block designed for mounting and protecting fuses in electrical circuits. This fuse block is typically used in industrial and commercial applications to provide overcurrent protection for equipment and wiring. The specific characteristics (amperage rating, voltage rating, fuse size supported) would be defined in the product datasheet.

Applications:

  • Industrial control panels
  • Commercial HVAC systems
  • Power distribution equipment
  • Motor control centers
  • Lighting systems
  • Renewable energy systems (solar, wind)
  • Telecommunications equipment
  • Transportation equipment

Features:

  • Durable construction for long-term reliability
  • High current carrying capacity
  • Voltage rating appropriate for the application
  • Easy fuse installation and replacement
  • Flame retardant materials
  • Various mounting options (DIN rail, panel mount)
  • RoHS compliant, ensuring environmental safety
  • Touch-safe design to protect personnel

Benefits:

  • Reliable overcurrent protection
  • Easy maintenance and troubleshooting
  • Improved system safety
  • Reduced downtime
  • Compliance with industry standards
  • Protection of valuable equipment

Additional Details:

The Mersen TS2003FBX fuse block is typically constructed from high-quality insulating materials, such as thermoplastic or thermoset polymers, offering excellent electrical insulation and mechanical strength. The fuse clips are made of a conductive alloy, such as copper or brass, with a plating to prevent corrosion and ensure reliable electrical contact. The fuse block is designed to accommodate a specific fuse size and amperage rating. Proper fuse selection is crucial for providing adequate overcurrent protection. Mersen fuse blocks are known for their robust construction and long-term reliability, making them suitable for demanding applications. It is essential to consult the datasheet for specific electrical and mechanical characteristics to ensure proper application and performance. Correct installation and wiring practices are also crucial for ensuring the safety and reliability of the electrical system.

You May Also Be Interested in

Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess