EN
  • EN
  • DE

MIC2169ABMM-TR

Part No MIC2169ABMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 500kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 1075961-MIC2169ABMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2169ABMM-TR CAD Model

Description

Microchip Technology MIC2169ABMM-TR DC/DC Converter

The MIC2169ABMM-TR from Microchip Technology is a high-efficiency, integrated synchronous buck (step-down) regulator designed to provide a compact and flexible solution for a wide range of power supply applications. This advanced DC/DC converter is capable of delivering up to 6A of continuous output current with excellent load and line regulation, making it an ideal choice for powering complex circuits in a variety of electronic devices.

Key Features

  • High Efficiency: The MIC2169ABMM-TR features an efficiency of up to 95%, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, allowing for a high degree of flexibility to meet the voltage requirements of different components within a system.
  • Wide Input Voltage Range: With an input voltage range of 2.9V to 5.5V, this regulator supports a variety of power sources, from single-cell lithium-ion batteries to 5V bus rails.
  • High Frequency Operation: Operating at a fixed frequency of 1MHz, the MIC2169ABMM-TR allows for the use of small external components, reducing the overall solution footprint and minimizing the noise impact on sensitive RF and analog circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the system against over-temperature and over-current conditions.
  • Stable with Ceramic Capacitors: The device is stable with low ESR ceramic output capacitors, ensuring reliable performance and simplifying component selection.

Applications

The MIC2169ABMM-TR is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Point-of-load conversions in distributed power systems

Packaging and Availability

This converter is offered in a compact 10-pin MSOP (Micro Small Outline Package) with an exposed pad for enhanced thermal performance. The MIC2169ABMM-TR is available in tape and reel format, facilitating automated manufacturing processes and ensuring efficient handling and placement during PCB assembly.

With its combination of high efficiency, small footprint, and robust protection features, the MIC2169ABMM-TR from Microchip Technology stands out as a versatile power management solution for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9486 $58.9720
48+ $2.4194 $116.1312
74+ $2.3439 $173.4486
102+ $2.2682 $231.3564
132+ $2.1927 $289.4364
177+ $1.9658 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess