Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 75V
Switching Frequency 100kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2176
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1222086-MIC2176-1YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2176-1YMM CAD Model

Description

Introducing the MIC2176-1YMM from Microchip Technology

The MIC2176-1YMM is a robust and versatile synchronous buck controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is engineered to cater to a wide range of power management applications, offering efficiency and reliability for systems requiring voltage regulation.

Key Features

  • Wide Input Voltage Range: The MIC2176-1YMM operates over a broad input voltage range, making it suitable for various applications, from industrial to automotive systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, ensuring compatibility with different loads and optimizing system performance.
  • High Efficiency: With its synchronous operation, the device minimizes power losses and enhances efficiency, which is critical for battery-powered and energy-conscious designs.
  • Integrated MOSFET Drivers: The inclusion of internal MOSFET drivers helps to reduce external component count, thus simplifying the design and saving board space.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the end application from potential damage due to overheating or excessive current conditions.
  • Frequency Synchronization: The ability to synchronize the switching frequency with an external clock signal allows for noise-sensitive applications to minimize electromagnetic interference (EMI).

Applications

The MIC2176-1YMM is ideal for a variety of applications where efficient power conversion is essential. It is commonly used in:

  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Automotive electronics
  • Portable devices and battery-operated equipment

Package and Availability

The MIC2176-1YMM comes in a compact MSOP-10 package, offering a space-efficient solution for modern electronic designs. It is available through Microchip Technology's extensive distribution network, ensuring ready availability for both prototyping and mass production.

With its comprehensive feature set and robust design, the MIC2176-1YMM is an excellent choice for designers looking to improve the power efficiency and reliability of their systems.

You May Also Be Interested in

Semtech Corporation
IC REG CTRLR BUCK 28SOIC
Need more? Email Us
ECAD model for SC2450ISWTR
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-6
Lowest to $0.3521
ECAD model for S-8365AABBA-M6T1S2
SII Semiconductor Corporation
IC REG CTRLR BUCK SOT23-5
Need more? Email Us
ECAD model for S-8521F32MC-BPRT2G
SII Semiconductor Corporation
IC REG CTRLR BUCK 8MSOP
Lowest to $0.4347
ECAD model for S-8540B00FN-IMAT2G
SII Semiconductor Corporation
IC REG CTRLR BOOST 8SON
Lowest to $0.7321
ECAD model for S-8338ABHB-P8T1G
Microchip Technology
300kHz, Synchronous Buck Controller 300kHz, Synchronous Buck Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for MIC2174-1YMM
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-8357N50MC-03J-T2
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8357B36MC
Linear Technology
High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation | IC REG CTRLR BUCK 16SOIC
Need more? Email Us
ECAD model for LTC3830ES

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention