EN
  • EN
  • DE

MIC2178-5.0YWM

Part No MIC2178-5.0YWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A Synchronous Buck Regulator | IC REG BUCK 5V 2.5A 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 5V
Output Current 2.5A
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MIC2178
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1222092-MIC2178-5.0YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2178-5.0YWM CAD Model

Description

MIC2178-5.0YWM from Microchip Technology

The MIC2178-5.0YWM is a robust, high-efficiency, synchronous buck regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product offers a fixed 5.0V output voltage, catering to a variety of applications that require a stable and efficient power supply.

Featuring an input voltage range from 4.5V to 34V, the MIC2178-5.0YWM is versatile and can operate in a wide array of power environments. This makes it an ideal choice for battery-operated devices as well as for higher voltage systems. The device can deliver up to 3A of continuous output current, ensuring sufficient power for demanding applications.

The MIC2178-5.0YWM integrates a range of features to enhance its performance and reliability. It includes internal compensation, which minimizes the number of external components required and simplifies the design process. The regulator also boasts a high switching frequency of up to 400kHz, which allows for the use of smaller external components, reducing the overall footprint and cost of the power supply design.

With its high efficiency, the MIC2178-5.0YWM helps in reducing power losses and improving thermal performance, making it an energy-saving solution for various electronic products. The device also incorporates various protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring the safety and longevity of both the regulator and the system it powers.

The MIC2178-5.0YWM comes in a compact 16-pin SOIC-Wide package, which is suitable for space-constrained applications. Its thermal and electrical characteristics make it an excellent choice for a wide range of uses, including but not limited to, consumer electronics, telecommunications, industrial control systems, and automotive applications.

In summary, the MIC2178-5.0YWM from Microchip Technology is a reliable and efficient power solution that combines versatility, high performance, and advanced protection features, making it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3543 $50.3145
37+ $2.7522 $101.8314
57+ $2.6662 $151.9734
78+ $2.5802 $201.2556
101+ $2.4942 $251.9142
135+ $2.2362 $301.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess