EN
  • EN
  • DE

TPS61045ADRBT

Part No TPS61045ADRBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.3A 8SON / Digitally Adjustable Boost Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 6V
Output Voltage 1.8V
Output Voltage MAX 28V
Output Current 300mA (Switch)
Frequency - Switching Up to 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 798023-TPS61045ADRBT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61045
Introduction Date November 03, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS61045ADRBT CAD Model

Description

Overview of Texas Instruments TPS61045ADRBT

The Texas Instruments TPS61045ADRBT is a high-frequency, high-efficiency boost converter that is ideal for driving white LEDs or other high-power devices. It is part of the extensive range of power management integrated circuits offered by Texas Instruments, designed to cater to a variety of applications across the electronics industry.

Key Features

  • Adjustable Output Voltage: The TPS61045ADRBT allows for an adjustable output voltage up to 28V, which can be set by external resistors. This feature provides flexibility for different applications requiring various voltage levels.
  • High Efficiency: With a typical power efficiency of up to 90%, this boost converter ensures minimal energy loss during operation, making it suitable for battery-powered devices.
  • Integrated Power Diode: This device integrates a power diode, which simplifies the circuit design and reduces the number of external components required.
  • Small Package Size: The TPS61045ADRBT comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The TPS61045ADRBT is versatile and can be used in a range of applications, including:

  • White LED Backlighting
  • Organic LED (OLED) Display Supply
  • Portable and Battery-Powered Equipment
  • Power Supply for Cameras, PDAs, and Smartphones

Technical Specifications

  • Input Voltage Range: 1.8V to 6V
  • Switching Frequency: 1.2MHz
  • Output Current: Up to 250mA (depending on input voltage and output voltage)
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-Pin QFN

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS61045ADRBT is no exception and is manufactured with the highest standards to ensure consistent performance and durability across various environmental conditions.

Whether it's for personal electronics, industrial applications, or innovative technology solutions, the TPS61045ADRBT from Texas Instruments is a reliable choice for your high-efficiency boosting needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8317 $54.9510
70+ $1.5030 $105.2100
105+ $1.4560 $152.8800
145+ $1.4090 $204.3050
185+ $1.3621 $251.9885
250+ $1.2212 $305.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess