EN
  • EN
  • DE

UC2843ADT13TR

Part No UC2843ADT13TR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398155-UC2843ADT13TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843ADT13TR CAD Model

Description

Product Overview: UC2843ADT13TR from Texas Instruments

The UC2843ADT13TR, manufactured by Texas Instruments, is a high-performance current-mode PWM controller that is an essential component for power management solutions. Designed for a wide range of applications, this integrated circuit is ideal for off-line and DC-to-DC converter applications requiring a high degree of accuracy and efficiency.

Key Features

  • Adjustable Output Voltage: This device offers the flexibility to tailor the output voltage to meet specific requirements, making it suitable for a variety of power supply designs.
  • High-Frequency Operation: With the capability to operate at high frequencies, the UC2843ADT13TR enables the design of power supplies with smaller components, resulting in compact and lightweight solutions.
  • Current Mode Control: The current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Low Startup Current: The low startup current feature minimizes stress on the power supply during startup, enhancing the longevity and reliability of the application.
  • Trimmed Oscillator Discharge Current: This trimming ensures consistent and accurate oscillator performance, which is critical for maintaining stable operation across different loads and input voltages.

Applications

The UC2843ADT13TR is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers

Package and Quality

The device is available in a surface-mount package, specifically the 8-SOIC (0.154", 3.90mm Width) form factor. This compact packaging allows for efficient use of PCB space. Additionally, as with all Texas Instruments products, the UC2843ADT13TR is designed to meet high-quality standards, ensuring reliability and performance consistency for the end-user.

Conclusion

In conclusion, the UC2843ADT13TR from Texas Instruments stands out as a reliable and efficient solution for power management applications. Its high-frequency operation, current mode control, and low startup current contribute to its versatility and make it a popular choice among designers seeking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess