EN
  • EN
  • DE

LM2651MTCX-ADJ

Part No LM2651MTCX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A High-Efficiency Synchronous Switching Regulator | IC REG BUCK ADJ 1.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.238V
Maximum Output Voltage 13V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2651
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197662-LM2651MTCX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2651MTCX-ADJ CAD Model

Description

Overview of Texas Instruments LM2651MTCX-ADJ

The Texas Instruments LM2651MTCX-ADJ is a highly integrated, high-efficiency, step-down switching voltage regulator that offers a compact solution for a wide range of applications. This adjustable version of the LM2651 series allows for a versatile output voltage range, making it suitable for powering various digital and analog circuits requiring different voltage levels.

Key Features

  • Adjustable Output Voltage: The LM2651MTCX-ADJ provides an adjustable output voltage range from 1.21V to as high as the input voltage, minus the dropout. This feature allows for precise voltage regulation tailored to specific needs.
  • High Efficiency: With an efficiency of up to 96%, this regulator ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • Switching Frequency: The device operates at a high switching frequency of 300 kHz, which allows the use of small surface-mount inductors and capacitors, reducing board space and component costs.
  • Current Mode Control: The current mode operation provides fast transient response and cycle-by-cycle current limiting, enhancing the overall performance and reliability of the device.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from excessive temperature and current conditions.

Applications

The LM2651MTCX-ADJ is versatile and can be used in a variety of applications, including:

  • Portable devices and battery-powered systems
  • Networking and telecommunications equipment
  • Automotive electronics
  • Embedded systems
  • Point-of-load conversions

Product Specifications

  • Input Voltage Range: 3.6V to 14V, accommodating a variety of power sources.
  • Output Load Current: Capable of delivering up to 1.5A, making it suitable for a range of medium to high power applications.
  • Package: Available in a compact TSSOP-16 package, the LM2651MTCX-ADJ is designed for space-constrained applications.
  • Operating Temperature: The device can operate over an industrial temperature range from -40°C to 125°C.

With its combination of features and performance, the LM2651MTCX-ADJ from Texas Instruments stands out as a robust and flexible solution for modern power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8221 $53.0431
26+ $3.9566 $102.8716
40+ $3.8329 $153.3160
54+ $3.7093 $200.3022
70+ $3.5857 $250.9990
94+ $3.2147 $302.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess