EN
  • EN
  • DE

LM2575SX-3.3

Part No LM2575SX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM1575/LM2575/LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | IC REG BUCK 3.3V 1A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2575
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1197383-LM2575SX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575SX-3.3 CAD Model

Description

The LM2575SX-3.3 is a highly efficient, monolithic integrated circuit voltage regulator designed by Texas Instruments for the purpose of stepping down voltage levels. This regulator is part of the Simple Switcher® series, which is known for its ease of use and robust performance. The LM2575SX-3.3 is capable of delivering 3.3 volts output voltage with a maximum output current of 1 ampere, making it a versatile choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed 3.3V
  • Output Current: Up to 1A
  • Input Voltage Range: 4V to 40V
  • Efficiency: Up to 77% at 1A load
  • Operating Frequency: 52kHz fixed frequency internal oscillator
  • Packaging: TO-263, which is suitable for surface-mount technology (SMT)
  • Thermal Shutdown and Current Limit Protection: Enhances the safety and longevity of the device

Applications

The LM2575SX-3.3 is well-suited for a variety of electronic applications where a stable and efficient power supply is required. These include, but are not limited to:

  • Consumer Electronics
  • Telecommunications
  • Industrial Controls
  • PC Peripherals
  • Step-Down Modules for Embedded Systems

Quality and Reliability

With Texas Instruments' commitment to quality, the LM2575SX-3.3 is designed to meet the stringent requirements of modern electronic devices. It features built-in protection mechanisms such as thermal shutdown and current limit to prevent damage from overheating and overcurrent conditions. Its robust design ensures reliable operation even in challenging environments.

Design Support

Texas Instruments provides extensive design support for the LM2575SX-3.3, including application notes, reference designs, and simulation tools to assist engineers in integrating this regulator into their projects with minimal effort and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9880 $51.8440
31+ $3.2722 $101.4382
48+ $3.1700 $152.1600
66+ $3.0677 $202.4682
85+ $2.9655 $252.0675
113+ $2.6587 $300.4331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess