EN
  • EN
  • DE

UCC2807PW-3

Part No UCC2807PW-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC2807
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693526-UCC2807PW-3
Ultra Librarian 3D Model Ultra Librarian UCC2807PW-3 CAD Model

Description

Product Overview: Texas Instruments UCC2807PW-3

The UCC2807PW-3 is a highly efficient, compact, and robust PWM controller from Texas Instruments, designed to facilitate the creation of low-power, high-performance power supplies. This advanced controller is a part of the UCC2807x family and is particularly well-suited for applications requiring a low startup current and high-frequency operation.

Key Features

  • Low Startup and Operating Current: The UCC2807PW-3 boasts an ultra-low startup current of 0.5µA and a low operating current of 2.5mA, making it an excellent choice for energy-sensitive designs.
  • High-Frequency Operation: With a maximum operating frequency of up to 1MHz, this controller allows for smaller external components, resulting in a more compact power supply design.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure consistent and reliable operation across various conditions.
  • Current Sensing Comparator: An onboard current sensing comparator with a 1V threshold supports overcurrent protection and enables peak current mode control.
  • Soft Start: The built-in soft start function prevents inrush current during startup, enhancing the longevity and reliability of the power supply.

Applications

The versatility of the UCC2807PW-3 makes it ideal for a wide range of applications, including:

  • DC to DC Converters
  • Offline Power Supplies
  • Telecommunication Systems
  • Portable Devices
  • Industrial and Medical Equipment

Product Specifications

Parameter Value Package 14-TSSOP Input Voltage 4.5V to 15V Temperature Range -40°C to +85°C RoHS Compliant Yes

The UCC2807PW-3 PWM controller from Texas Instruments is a sophisticated solution for designers looking to optimize their power supply systems for efficiency and performance. Its advanced features and high-frequency operation make it a reliable choice for a multitude of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6161 $50.6254
34+ $2.9671 $100.8814
53+ $2.8744 $152.3432
72+ $2.7817 $200.2824
93+ $2.6889 $250.0677
125+ $2.4108 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess