EN
  • EN
  • DE

MIC5233-2.5YM5 TR

Part No MIC5233-2.5YM5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1401+
Reference case SOT23-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719456-MIC5233-2.5YM5 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5233-2.5YM5 TR CAD Model

Description

The MIC5233-2.5YM5 TR is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 2.5V output voltage with a high level of accuracy and low noise. It is ideal for applications requiring a clean and stable power supply, such as sensitive analog circuits and portable devices.

Applications:

  • Portable Electronics: Power management for battery-powered devices like smartphones and tablets.
  • Sensitive Analog Circuits: Provides a clean and stable power supply for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • RF Applications: Used in RF circuits for stable voltage regulation.
  • Post-Regulation for Switching Power Supplies: Provides clean-up regulation after switching regulators.
  • Battery-Powered Instruments: Ideal for providing stable power in handheld test equipment.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • High Output Current: Provides up to 300mA of output current.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Stable with Ceramic Capacitors: Operates stably with ceramic output capacitors.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage.

Benefits:

  • Extended Battery Life: Low dropout and efficient operation maximize battery life in portable devices.
  • Improved System Performance: Clean and stable power supply improves the performance of sensitive circuits.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Compact Solution: Small package size allows for miniaturization of electronic devices.

Additional Details:

The MIC5233-2.5YM5 TR typically operates with an input voltage range of 2.5V to 5.5V. It is commonly available in a SOT-23-5 package, which facilitates easy integration into various PCB designs. This LDO regulator features excellent line and load regulation, ensuring consistent output voltage even with variations in input voltage or load current. Consult the datasheet for specific operating conditions, thermal considerations, and application circuit examples.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4537 $51.8055
36+ $2.8338 $102.0168
55+ $2.7452 $150.9860
76+ $2.6567 $201.9092
98+ $2.5681 $251.6738
131+ $2.3025 $301.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess