Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.9V ~ 14V
Switching Frequency 200kHz, 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MIC2183
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1222099-MIC2183BQS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2183BQS CAD Model

Description

Microchip Technology MIC2183BQS Product Overview

The MIC2183BQS is a high-performance, synchronous step-down integrated circuit (IC) from Microchip Technology, designed to deliver efficiency and reliability for a wide range of applications. This robust DC-DC converter is a part of Microchip's extensive portfolio of power management solutions and is engineered to meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The MIC2183BQS operates with a high level of efficiency, which is crucial for battery-powered devices, as it helps to prolong battery life and reduce thermal issues.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be adjusted to meet the needs of various applications, ensuring a versatile solution for different design requirements.
  • Synchronous Operation: With synchronous rectification, the MIC2183BQS minimizes power loss and improves efficiency, especially in low output voltage applications.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it suitable for diverse operating environments and capable of stepping down from higher voltages to the necessary levels.
  • Thermal Management: It includes features for thermal protection to safeguard against overheating, thereby ensuring stable performance and longevity.
  • Compact Design: The MIC2183BQS comes in a compact QSOP package, which is ideal for space-constrained applications without compromising on power capability.

Applications

The versatility of the MIC2183BQS makes it suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics

With its combination of features, the MIC2183BQS from Microchip Technology is engineered to provide a reliable and efficient power management solution that can adapt to the needs of a wide array of electronic devices, helping designers to achieve the perfect balance between performance and footprint.

You May Also Be Interested in

Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $53.7851
ECAD model for LTC3862HFE-1#PBF
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Analog Devices Inc.
IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Lowest to $29.4699
ECAD model for LTC3886IUKG#PBF
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG2526N
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Analog Devices Inc.
IC REG CTRLR BOOST 28TSSOP
Lowest to $29.7710
ECAD model for LT3782AIFE#TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention