Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Phases 1
Supply Voltage 2.9V ~ 14V
Switching Frequency 400kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2194
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222101-MIC2194YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2194YM CAD Model

Description

Microchip Technology's MIC2194YM Step-Down DC-DC Converter

The MIC2194YM from Microchip Technology is a high-efficiency, synchronous step-down DC-DC converter that is designed to meet the rigorous power demands of modern electronic devices. This compact and versatile power management IC is capable of delivering up to 1.2A of continuous output current and operates over a wide input voltage range of 4.5V to 19V, making it an ideal choice for a variety of applications, including portable devices, networking equipment, and industrial systems.

The MIC2194YM features an adjustable output voltage that can be set from 1.25V to the input voltage minus the dropout, allowing for precise voltage regulation tailored to the needs of the specific application. Its high-frequency operation at 300kHz enables the use of small external components, which not only saves board space but also reduces the overall system cost.

One of the key advantages of the MIC2194YM is its high efficiency, which is achieved through the use of synchronous rectification and a proprietary control scheme. This results in reduced power losses and improved battery life in portable applications. Additionally, the device incorporates a range of protective features such as thermal shutdown, current limiting, and under-voltage lockout, ensuring reliable operation under various conditions.

The MIC2194YM also offers flexibility in design with its external compensation, which allows the optimization of transient response and stability for a wide range of output capacitors and inductors. Furthermore, the device supports a shutdown mode that reduces the supply current to less than 15µA, significantly extending battery life when the device is not in active use.

Designed for easy implementation, the MIC2194YM is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. With its robust design and comprehensive feature set, the MIC2194YM is a reliable and efficient solution for your power conversion needs, ensuring consistent performance and energy efficiency across a broad range of products.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG2526N
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Analog Devices Inc.
IC REG CTRLR BOOST 28TSSOP
Lowest to $29.7710
ECAD model for LT3782AIFE#TRPBF
Renesas Electronics America
Low-Cost Single-Ended Current-Mode PWM for Microcontroller Based Power Converters | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for ISL6729IBZ
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $3.0627
ECAD model for TL5001ID
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention