EN
  • EN
  • DE

MIC2198YML-TR

Part No MIC2198YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 500kHz
Duty Cycle (Max) 76%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MLF (4x4)
Win Source Part Number 110910-MIC2198YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2198YML-TR CAD Model

Description

Microchip Technology MIC2198YML-TR Step-Down Converter

The MIC2198YML-TR is a high-performance, synchronous step-down (buck) converter integrated circuit from Microchip Technology, designed to provide efficient power conversion in a compact package. This device is ideal for a wide range of applications, including but not limited to, portable devices, telecommunications, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The MIC2198 operates from an input voltage range of 4.5V to 19V, making it suitable for a variety of power sources, including multi-cell batteries and industrial power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, providing flexibility to power a broad range of devices.
  • High Efficiency: With its synchronous rectification and internal compensation, the MIC2198YML-TR achieves high efficiency, reducing power loss and heat generation.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, while also enhancing reliability and performance.
  • Frequency Synchronization: The switching frequency is programmable from 200kHz to 600kHz and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and current limit protection features to safeguard against overheating and overcurrent conditions.
  • MLF® Package: The MIC2198YML-TR comes in a 16-pin MLF® (Micro Leadframe Package) that offers a space-saving solution with excellent thermal performance.

Applications

The versatile nature of the MIC2198YML-TR makes it an excellent choice for powering FPGAs, DSPs, microprocessors, and other sensitive digital loads that require a stable and efficient power supply. Its robust protection features and wide input voltage range make it particularly well-suited for industrial and telecommunications equipment where reliability is paramount.

Ordering Information

The product is available in tape and reel format, denoted by the "-TR" suffix, facilitating efficient handling and placement during the manufacturing process. When ordering, ensure to specify the correct part number MIC2198YML-TR to receive the tape and reel version of this Microchip Technology step-down converter.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6100 $61.7100
26+ $4.6031 $119.6806
39+ $4.4592 $173.9088
54+ $4.3155 $233.0370
70+ $4.1716 $292.0120
93+ $3.7400 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess