Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MLF (4x4)
Win Source Part Number 1075998-MIC2199BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2199BML-TR CAD Model

Description

Microchip Technology's MIC2199BML-TR Step-Down Converter

The MIC2199BML-TR is a high-performance, PWM (Pulse Width Modulation) buck (step-down) switching regulator from Microchip Technology. This efficient power management integrated circuit is designed to convert a higher voltage input to a lower voltage output with a strong emphasis on providing a stable and reliable power supply for various applications.

The MIC2199BML-TR operates over a wide input voltage range, making it versatile for a broad array of systems. It is capable of delivering an adjustable output voltage, which can be set by external resistors, providing designers with flexibility to tailor the output to specific needs.

One of the key features of this device is its high frequency operation, which allows for the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply solution. Additionally, the MIC2199BML-TR incorporates a range of protection features such as under-voltage lockout, thermal shutdown, and current limiting to safeguard the device under abnormal operating conditions.

The MIC2199BML-TR is available in a compact MLF® package, which is ideal for space-constrained applications. Its surface-mount package enables easier integration into PCB designs, facilitating a streamlined manufacturing process. This makes the MIC2199BML-TR an excellent choice for portable devices, consumer electronics, telecommunications, and industrial applications where efficiency and board space are critical considerations.

Microchip Technology's commitment to quality ensures that the MIC2199BML-TR meets the highest standards for performance and reliability. With its combination of features, this step-down converter is an excellent solution for designers looking to optimize their power management systems.

Key Features:

  • High-efficiency PWM operation
  • Wide input voltage range
  • Adjustable output voltage
  • High frequency allows for small external components
  • Comprehensive protection circuitry
  • Compact MLF® package
  • RoHS compliant and lead-free

You May Also Be Interested in

Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
Texas Instruments
Low IQ, Single-Boost Dual Synchronous Buck Controller
Lowest to $9.2528
ECAD model for TPS43330AQDAPRQ1
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Exar Corporation
High Voltage, 600kHz Synchronous PWM Step Down Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6134HEU-L
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Analog Devices Inc.
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
Lowest to $2.1840
ECAD model for ADP1870ARMZ-0.6-R7
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention