EN
  • EN
  • DE

MIC2205-1.58YML-TR

Part No MIC2205-1.58YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.58V 0.6A SYNC 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.58V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 099047-MIC2205-1.58YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2205-1.58YML-TR CAD Model

Description

Product Overview: MIC2205-1.58YML-TR by Microchip Technology

The MIC2205-1.58YML-TR is a cutting-edge, high-efficiency, low-noise, synchronous step-down (buck) regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and robust power management integrated circuit (PMIC) is specifically crafted to meet the stringent power requirements of portable electronic devices while maintaining a small footprint suitable for space-constrained applications.

Key Features

  • Output Voltage: The MIC2205-1.58YML-TR provides a fixed output voltage of 1.58V, ideal for powering low-voltage digital cores in modern microcontrollers, DSPs, and FPGAs.
  • High Efficiency: With its synchronous rectification topology, the device achieves high efficiency across a wide range of load conditions, which is critical for maximizing battery life in portable applications.
  • Low-Noise Operation: Engineered to minimize noise and ripple, this regulator is an excellent choice for noise-sensitive applications like RF and precision analog circuits.
  • Adjustable Switching Frequency: The MIC2205-1.58YML-TR allows users to set the switching frequency from 1MHz to 3MHz, providing flexibility in balancing efficiency and component size.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and current-limit features ensure the device operates within safe parameters, enhancing system reliability.

Applications

Due to its high efficiency and low-noise characteristics, the MIC2205-1.58YML-TR is an excellent power solution for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld medical equipment
  • GPS and navigation systems
  • Smart sensors and IoT devices

Package and Availability

The MIC2205-1.58YML-TR comes in a compact 10-pin 2x2mm MLF® package, which is RoHS compliant and halogen-free, signifying Microchip Technology's commitment to environmental sustainability. The 'TR' suffix indicates that the product is offered in tape and reel packaging, facilitating automated manufacturing processes.

With its robust design, versatile features, and compact size, the MIC2205-1.58YML-TR from Microchip Technology is an optimal choice for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,394 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess