EN
  • EN
  • DE

UBA2070P/N1

Part No UBA2070P/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CONTROLLER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CCFL Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 12.4 V to 13.6 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 053508-UBA2070P/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2070P/N1 CAD Model

Description

Product Overview: UBA2070P/N1 - NXP Semiconductors

The UBA2070P/N1 is a high-performance Integrated Circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to serve as a half-bridge controller for Cold Cathode Fluorescent Lamp (CCFL) backlighting solutions. The UBA2070P/N1 is an ideal choice for driving lamps in a variety of applications including LCD TVs, computer monitors, and other displays that require a reliable and efficient backlighting system.

Key Features:

  • Half-Bridge Control: The UBA2070P/N1 operates in a half-bridge configuration, which allows for efficient driving of the CCFLs with minimal power loss.
  • Integrated High-Voltage Level Shifters: The device comes with built-in level shifters that facilitate the handling of high-voltage signals required for lamp ignition and operation.
  • Frequency Control: It includes a frequency control feature that enables smooth dimming and ignition of the CCFL, thus improving the overall visual quality of the display.
  • Protection Features: The IC is equipped with multiple protection mechanisms such as overvoltage, overload, and short-circuit protection to ensure safe and reliable operation under various conditions.
  • Low Electromagnetic Interference (EMI): The design of the UBA2070P/N1 minimizes EMI, which is crucial for maintaining the integrity of electronic systems and complying with regulatory standards.

Applications:

The UBA2070P/N1 is versatile and can be used in a wide range of display technologies that require CCFL backlighting. Its robust design and advanced features make it suitable for:

  • Large-screen LCD TVs
  • Desktop computer monitors
  • Industrial displays
  • Medical monitoring equipment

Technical Specifications:

The UBA2070P/N1 is available in a DIP-16 package, ensuring ease of integration into various circuit designs. It operates over a wide temperature range, making it reliable for use in different environmental conditions. The IC's high-efficiency operation contributes to energy savings and extends the lifespan of the backlighting system.

Conclusion:

With its combination of high performance, reliability, and advanced features, the UBA2070P/N1 from NXP Semiconductors stands out as a superior choice for designers and engineers looking to enhance the performance and longevity of CCFL backlighting systems in their display products.

You May Also Be Interested in

Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess