MIC2211-2.85/2.85BML Dual LDO Voltage Regulator by Microchip Technology
The MIC2211-2.85/2.85BML from Microchip Technology is a high-performance, dual linear voltage regulator designed to provide a stable power supply for a wide range of applications. This compact and efficient device offers two independent low-dropout regulators, each providing a fixed output voltage of 2.85V, which makes it an ideal solution for systems requiring dual power domains from a single power source.
Key Features:
- Stable Output: Each LDO provides a stable and precise 2.85V output, ensuring reliable operation for sensitive electronics.
- Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
- High Accuracy: Output voltage accuracy is maintained within ±2%, providing consistent performance and power supply integrity.
- Power Supply Rejection Ratio (PSRR): Excellent PSRR performance ensures that variations in the input voltage do not affect the output, contributing to noise-free operation in RF and sensitive analog applications.
- Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current draw.
- Compact Package: The MIC2211-2.85/2.85BML comes in a space-saving 10-lead 3x3mm MLF® package, perfect for applications with limited PCB space.
Applications:
The dual LDO design of the MIC2211-2.85/2.85BML makes it particularly useful in a variety of applications where independent voltage domains are required, such as:
- Portable electronics
- Wireless communication devices
- RF applications
- Microcontroller power supplies
- Battery-powered equipment
Technical Specifications:
Parameter
Value
Output Voltage
2.85V
Number of Outputs
2
Output Type
Fixed
Maximum Output Current
150mA per LDO
Package
10-lead 3x3mm MLF®
For designers seeking a reliable and space-efficient dual voltage regulator, the MIC2211-2.85/2.85BML from Microchip Technology offers a compelling blend of performance, precision, and protection features.