EN
  • EN
  • DE

AP2121K

Part No AP2121K
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181309-AP2121K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2121K CAD Model

Description

Product Overview: AP2121K Voltage Regulator from Diodes Incorporated

The AP2121K is a highly reliable, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This voltage regulator is particularly well-suited for applications that require a stable and regulated power supply, making it an ideal choice for portable devices, instrumentation, and microprocessor systems.

Key Features

  • Output Voltage: The AP2121K offers a fixed output voltage option that is precise and stable, ensuring consistent performance for sensitive electronic components.
  • Low Dropout: With its low dropout performance, the AP2121K maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices where maximizing efficiency is a priority.
  • High Output Current: Capable of delivering output currents up to 300mA, this regulator can support a wide range of applications that require moderate power levels.
  • Thermal Protection: The AP2121K is equipped with thermal shutdown protection, which safeguards the device and the system from overheating and potential damage.
  • Current Limiting: Built-in current limiting features prevent damage from overcurrent conditions, enhancing the overall durability and reliability of the regulator.

Applications

The versatility of the AP2121K allows it to be used across various applications, including:

  • Mobile Phones and PDAs
  • Laptop and Notebook Computers
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Battery-Powered Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2121K is no exception. Each regulator is rigorously tested to ensure it meets the high standards expected of Diodes Incorporated products. The device's robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for a voltage regulator that won't compromise their system's integrity.

For detailed specifications and application notes, or to request samples, please visit Diodes Incorporated's official website or contact their customer service team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess