EN
  • EN
  • DE

MIC2211-GPYML-TR

Part No MIC2211-GPYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 130912-MIC2211-GPYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-GPYML-TR CAD Model

Description

The MIC2211-GPYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit, meticulously designed and manufactured by Microchip Technology. This advanced power management component is ideal for space-constrained and power-sensitive applications across various electronic domains.

Key Features:

  • Dual LDOs: The MIC2211 contains two independent LDOs, which can supply up to 300mA of output current each. This dual-channel configuration allows for the simultaneous regulation of different voltage rails with a single compact component.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, the device ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Low Noise Performance: The MIC2211 is designed to minimize output noise, making it suitable for RF and other noise-sensitive applications.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable, providing design flexibility to match the power requirements of various loads.
  • Power Good (PG) Output: The inclusion of a Power Good output signal offers a reliable method for monitoring the status of the voltage rails, enhancing system stability and reliability.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the device from overheating, contributing to the safety and longevity of the overall system.
  • Current Limit Protection: The MIC2211 also incorporates current limit protection to prevent damage from overcurrent conditions.

Applications:

The versatility of the MIC2211-GPYML-TR makes it an excellent choice for a wide range of applications, including but not limited to mobile phones, PDAs, laptops, digital cameras, and other portable devices where efficient power management is crucial.

Packaging and Availability:

The MIC2211-GPYML-TR comes in a compact 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is available in tape and reel packaging, making it suitable for automated assembly processes. The 'TR' suffix denotes tape and reel packaging for ease of handling and manufacturing.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess