EN
  • EN
  • DE

MIC2211-JGYML-TR

Part No MIC2211-JGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 1.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 107151-MIC2211-JGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-JGYML-TR CAD Model

Description

The MIC2211-JGYML-TR from Microchip Technology is a high-performance, dual LDO (Low Dropout Regulator) designed to provide a stable and reliable power supply for sensitive electronic devices. This integrated circuit is particularly suitable for portable applications due to its small size, high efficiency, and low noise operation.

Key Features

  • Output Voltage: The device offers two independent LDOs with fixed and adjustable output voltage options, catering to various design requirements.
  • High Output Accuracy: It provides a high level of output voltage accuracy, which is essential for maintaining the performance of critical electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Low Noise Performance: Designed for noise-sensitive applications, the MIC2211-JGYML-TR offers low output noise, making it ideal for RF and precision analog circuits.
  • Power Saving Modes: It includes a power save mode that reduces quiescent current during light load conditions, further prolonging battery life in portable devices.
  • Thermal and Overcurrent Protection: The device features built-in thermal shutdown and current limit protection to safeguard the IC and the load from potential damage due to excessive heat or overcurrent conditions.

Applications

The MIC2211-JGYML-TR is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless peripherals
  • GPS devices
  • Medical devices
  • Other battery-powered electronics

Package and Availability

The MIC2211-JGYML-TR comes in a compact, 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The device is available in tape and reel form, facilitating easy integration into automated manufacturing processes. As part of Microchip's commitment to quality, the product is thoroughly tested and adheres to stringent industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess