EN
  • EN
  • DE

MIC2211-JYBML TR

Part No MIC2211-JYBML TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.9V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076016-MIC2211-JYBML TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-JYBML TR CAD Model

Description

The MIC2211-JYBML TR is a high-performance, low-noise LDO (Low Dropout Regulator) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is designed to provide stable and reliable power supply with minimal power loss, making it an ideal choice for a wide range of applications including portable devices, wireless communication systems, and digital electronics.

Key Features

  • High Accuracy: The MIC2211-JYBML TR offers high output voltage accuracy, which is critical for sensitive electronic components that require a precise power supply.
  • Low Dropout: With its low dropout feature, this LDO operates efficiently even when the input voltage is very close to the output voltage, helping to conserve battery life in portable applications.
  • Low Noise: The device is designed to minimize noise, a crucial attribute for applications such as RF circuits and audio devices where noise can significantly impact performance.
  • Adjustable Output: It provides an adjustable output voltage, giving designers the flexibility to use the same part for multiple applications with different voltage requirements.
  • Thermal and Overcurrent Protection: The LDO includes built-in thermal shutdown and current limit features to protect the device and the application under extreme conditions.

Applications

The MIC2211-JYBML TR is versatile and can be used in a variety of applications. Its stable performance and low noise make it suitable for:

  • Mobile Phones
  • Tablets and Portable Electronics
  • Wireless LAN Devices
  • GPS Receivers
  • Audio and Video Applications
  • Medical Devices

Product Specifications

The MIC2211-JYBML TR comes in a compact, leadless 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is also RoHS compliant and lead-free, ensuring that it meets modern environmental standards for electronic components.

Ordering Information

The "TR" suffix in the product name indicates that the device is provided in tape and reel packaging, which is commonly used for automated manufacturing processes. For detailed ordering and shipping information, customers should refer to the official Microchip Technology distribution channels or contact their sales representatives.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess