EN
  • EN
  • DE

MIC2211-SGYML-TR

Part No MIC2211-SGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 003473-MIC2211-SGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-SGYML-TR CAD Model

Description

Microchip Technology's MIC2211-SGYML-TR Power Management IC

The MIC2211-SGYML-TR is a robust power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is specifically engineered to cater to the power requirements of portable electronic devices, offering both versatility and reliability in a compact package.

Key Features

  • Dual LDO Regulators: The MIC2211-SGYML-TR includes two high-performance, low-dropout linear regulators (LDOs) that provide stable and noise-free voltage outputs, crucial for sensitive RF and analog circuits.
  • High PSRR: It boasts a high power supply rejection ratio (PSRR), which enhances the device’s ability to suppress power supply variations, ensuring a consistent performance even under fluctuating input conditions.
  • Low Quiescent Current: The device is designed for power-sensitive applications with a low quiescent current that extends battery life in portable devices.
  • Independent Enable Pins: Each LDO can be independently controlled with separate enable pins, providing design flexibility and power-saving opportunities by allowing individual sections of a system to be powered down when not in use.
  • Thermal Shutdown Protection: The MIC2211-SGYML-TR is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.
  • Current Limit Protection: It also features built-in current limit protection to prevent excessive current draw, which could otherwise lead to circuit failures.

Applications

The MIC2211-SGYML-TR is ideal for a wide range of applications that demand high-efficiency power management. It is particularly suited for:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)

Packaging and Availability

The device comes in a compact, 10-pin 2.5mm x 2.5mm MLF® package, which is optimized for space-constrained applications. The MIC2211-SGYML-TR is available in tape and reel packaging, denoted by the TR suffix, facilitating efficient assembly for high-volume production.

With its combination of dual LDOs, high PSRR, low quiescent current, and advanced protection features, the MIC2211-SGYML-TR from Microchip Technology stands out as a comprehensive power management solution for today's portable electronics.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess