EN
  • EN
  • DE

MIC2212-LOBML

Part No MIC2212-LOBML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V/2.9V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.7V, 2.9V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 044714-MIC2212-LOBML
Ultra Librarian 3D Model Ultra Librarian MIC2212-LOBML CAD Model

Description

Introducing the MIC2212-LOBML from Microchip Technology

The MIC2212-LOBML is a high-performance, dual LDO (Low Dropout Regulator) developed by the renowned Microchip Technology. This precision voltage regulator is designed to provide a stable and reliable power supply for a wide range of applications, particularly those that demand low noise and high PSRR (Power Supply Rejection Ratio) performance.

Key Features

  • High Accuracy: The MIC2212 offers excellent regulation accuracy, which is critical for sensitive electronic circuits, ensuring that the connected components operate within their optimal voltage ranges.
  • Low Dropout: Its low dropout feature makes it highly efficient, capable of maintaining regulation with minimal difference between the input and output voltages, thus conserving power and prolonging battery life in portable devices.
  • Low Noise: The device boasts an exceptionally low output noise level, making it an ideal choice for noise-sensitive applications such as RF circuits, precision instrumentation, and audio applications.
  • High PSRR: With its high PSRR, the MIC2212 effectively filters input voltage fluctuations, delivering a stable output even in the presence of supply noise or when experiencing rapid changes in load.

Applications

The versatility of the MIC2212-LOBML makes it suitable for a diverse array of applications. It is particularly beneficial in:

  • Portable electronic devices where power efficiency is paramount
  • RF applications where noise can critically affect performance
  • Audio equipment requiring clean and stable power to ensure high-quality sound reproduction
  • Medical devices where precision and reliability are non-negotiable

Technical Specifications

The MIC2212-LOBML operates over a wide input voltage range and provides two independently regulated output voltages, which can be tailored to the needs of the specific application. It includes features such as thermal shutdown and current limit protection, adding an extra layer of safety for the connected components.

In conclusion, the MIC2212-LOBML from Microchip Technology is a top-tier dual LDO that combines efficiency, low noise, and high precision, making it an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess