EN
  • EN
  • DE

TPS71501MDCKREP

Part No TPS71501MDCKREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 50-mA, 24-V, 3.2-mA SUPPLY CURRENT, LOW-DROPOUT LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 1.2V
Output Voltage MAX 15V
Voltage Dropout (Maximum) 0.23V @ 500mA
Output Current 50mA
Operating Supply Current 4.2μA ~ 5.8μA
PSRR 55dB ~ 52dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1273136-TPS71501MDCKREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71501-EP
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71501MDCKREP CAD Model

Description

Product Overview: TPS71501MDCKREP from Texas Instruments

The TPS71501MDCKREP is a highly reliable, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), specifically engineered to meet the stringent requirements of space-constrained and power-sensitive applications. This device is a member of TI's expansive family of voltage regulators and power management integrated circuits, known for their quality and performance.

Key Features

  • Stable Operation: The TPS71501MDCKREP is designed to deliver a stable and clean power supply, with a low dropout voltage that ensures efficient operation even when the input voltage is close to the output voltage.
  • Output Voltage: This LDO regulator offers a fixed output voltage of 1.8V, which is suitable for powering a wide range of microcontrollers, sensors, and other digital ICs.
  • High Accuracy: With excellent load and line regulation, the device maintains a consistent output voltage, providing high accuracy and reliability in various conditions.
  • Low Power Consumption: The TPS71501MDCKREP features a very low quiescent current, making it ideal for battery-powered devices where power efficiency is crucial.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC and connected components from damage due to overheating.
  • Overcurrent Protection: Overcurrent protection is integrated into the TPS71501MDCKREP to prevent damage from excessive current draw.
  • Small Form Factor: Housed in a compact SC-70 package, this regulator is perfect for applications where board space is at a premium.

Applications

The TPS71501MDCKREP is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Healthcare devices
  • Automotive modules

Quality and Reliability

As with all Texas Instruments products, the TPS71501MDCKREP is manufactured to the highest standards, ensuring robust performance and longevity. Its enhanced product (EP) designation indicates that it has been subjected to additional testing and qualification processes, making it suitable for use in critical applications where performance and reliability are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1455 $50.3280
39+ $2.5810 $100.6590
60+ $2.5003 $150.0180
83+ $2.4197 $200.8351
107+ $2.3390 $250.2730
144+ $2.0970 $301.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess