EN
  • EN
  • DE

MIC2212-MKBML TR

Part No MIC2212-MKBML TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/2.6V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.6V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 2.6V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 044715-MIC2212-MKBML TR
Ultra Librarian 3D Model Ultra Librarian MIC2212-MKBML TR CAD Model

Description

Product Overview: MIC2212-MKBML TR from Microchip Technology

The MIC2212-MKBML TR is a high-performance, dual linear voltage regulator integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically engineered to deliver stable and reliable power supply solutions for a wide range of applications, ensuring optimal performance of electronic devices.

Key Features

  • Dual Output: The MIC2212 offers two independent voltage regulators, allowing for simultaneous regulation of different voltage levels within the same package. This feature is particularly beneficial for systems that require multiple regulated voltages.
  • High Accuracy: This voltage regulator provides high output accuracy, which is essential for sensitive electronic circuits that demand precise voltage levels to operate correctly.
  • Low Dropout Voltage: With a low dropout voltage, the MIC2212 ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Power Good (PG) Output: The inclusion of a Power Good output signal allows for system monitoring and control, indicating when the output voltage is within its nominal range and is stable enough for reliable operation.
  • Thermal Shutdown Protection: The device features built-in thermal shutdown protection, safeguarding it against damage from overheating by automatically shutting down when the internal temperature exceeds safe limits.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the MIC2212 incorporates current limit protection, ensuring the longevity and reliability of the device and the system it powers.

Applications

The MIC2212-MKBML TR is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones and PDAs
  • Wireless LAN Devices
  • Portable Media Players
  • Digital Cameras
  • GPS Devices
  • Other Battery-Powered Devices

With its compact surface-mount package, the MIC2212-MKBML TR is an excellent choice for space-constrained applications. Its robust design ensures that it can meet the stringent requirements of modern electronic systems, providing a reliable power management solution that designers and engineers can trust. The product's tape and reel packaging (denoted by the TR suffix) also facilitates efficient assembly for high-volume production environments.

Overall, the MIC2212-MKBML TR from Microchip Technology is a sophisticated and dependable component that offers a blend of performance, efficiency, and protection features, making it an ideal choice for power management in a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0998 $62.9940
70+ $1.7233 $120.6310
105+ $1.6701 $175.3605
145+ $1.6158 $234.2910
185+ $1.5616 $288.8960
250+ $1.3999 $349.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess